Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SO942960
SO942960
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 25A 12-280V
Manufacturer:
Celduc Inc
Datasheet:
SO942960 Datasheet
History Price: $47.93
In Stock: 12400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SO942960 vs SO942440
Part No
SO942960
SO942440
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
230VAC/DC
3 ~ 32VDC
Voltage - Load
12 V ~ 280 V
12 V ~ 280 V
Load Current
25 A
25 A
Termination Style
16 mOhms
16 mOhms
Package / Case
-
Screw Terminal
Supplier Device Package
Module
Hockey Puck