SO942960
SO942960
Active
Description:  SSR RELAY SPST-NO 25A 12-280V
Manufacturer:  Celduc Inc
Datasheet:   SO942960 Datasheet
History Price: $47.93
In Stock: 12400
SO942960 Specification
Specification
Part No
SO942960
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
okpac?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
230VAC/DC
Voltage - Load
12 V ~ 280 V
Load Current
25 A
Termination Style
16 mOhms
Package / Case
-
Supplier Device Package
Module
SO942960 PDF Datasheet
SO942960 Related Parts
SO941440
SO941440
Celduc Inc
SSR 12A/12-280VAC/TVS/CTRL 3-32V
SO941460
SO941460
Celduc Inc
SSR RELAY SPST-NO 12A 12-280V
SO941940
SO941940
Celduc Inc
SSR 12A/12-280VAC/TVS/CTRL 18-28
SO942440
SO942440
Celduc Inc
SSR 25A/12-280VAC/TVS/CTRL 3-32V
SO942460
SO942460
Celduc Inc
SSR RELAY SPST-NO 25A 12-280V
SO942470
SO942470
Celduc Inc
SSR RELAY SPST-NO 25A 12-280V
SO942860
SO942860
Celduc Inc
SSR RELAY SPST-NO 25A 12-280V
SO942940
SO942940
Celduc Inc
SSR 25A/12-280VAC/TVS/CTRL 18-28
SO943460
SO943460
Celduc Inc
SSR RELAY SPST-NO 40A 12-280V
SO945460
SO945460
Celduc Inc
SSR RELAY SPST-NO 60A 12-280V
SO963440
SO963440
Celduc Inc
SSR 40A/24-600VAC/TVS/CTRL 3,5-3
SO963460
SO963460
Celduc Inc
SSR RELAY SPST-NO 40A 24-600V
SO942960 Compare Parts
  • SO942960 vs SO969440
  • SO942960 vs SO968470
  • SO942960 vs SO96846T
  • SO942960 vs SO967960
  • SO942960 vs SO967940
  • SO942960 vs SO967860
  • SO942960 vs SO967460
  • SO942960 vs SO967440
  • SO942960 vs SO965940
  • SO942960 vs SO96546T
  • SO942960 vs SO96546H
  • SO942960 vs SO965460
  • SO942960 vs SO965440
  • SO942960 vs SO963940
  • SO942960 vs SO96386H
  • SO942960 vs SO96346H
  • SO942960 vs SO963460
  • SO942960 vs SO963440
  • SO942960 vs SO945460
  • SO942960 vs SO943460
  • SO942960 vs SO942940
  • SO942960 vs SO942860
  • SO942960 vs SO942470
  • SO942960 vs SO942460
  • SO942960 vs SO942440
  • SO942960 vs SO941940
  • SO942960 vs SO941460
  • SO942960 vs SO941440
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!