SO942960
SO942960
Active
Description:  SSR RELAY SPST-NO 25A 12-280V
Manufacturer:  Celduc Inc
Datasheet:   SO942960 Datasheet
History Price: $47.93
In Stock: 12400
SO942960 vs SO965940
Part No
Manufacturer
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
230VAC/DC
18 ~ 280VAC/DC
Voltage - Load
12 V ~ 280 V
24 V ~ 600 V
Load Current
25 A
60 A
Termination Style
16 mOhms
7.5 mOhms
Package / Case
-
Screw Terminal
Supplier Device Package
Module
Hockey Puck