SO942960
SO942960
Active
Description:  SSR RELAY SPST-NO 25A 12-280V
Manufacturer:  Celduc Inc
Datasheet:   SO942960 Datasheet
History Price: $47.93
In Stock: 12400
SO942960 vs SO968470
Part No
Manufacturer
Series
okpac?
-
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
230VAC/DC
3.5 ~ 32VDC
Voltage - Load
12 V ~ 280 V
24 V ~ 510 V
Load Current
25 A
95 A
Termination Style
16 mOhms
-
Package / Case
-
-
Supplier Device Package
Module
Module