SO943460
SO943460
Active
Description:  SSR RELAY SPST-NO 40A 12-280V
Manufacturer:  Celduc Inc
Datasheet:   SO943460 Datasheet
History Price: $53.05
In Stock: 28800
SO943460 vs SO941440
Part No
Manufacturer
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
3 ~ 32VDC
Voltage - Load
12 V ~ 280 V
12 V ~ 280 V
Load Current
40 A
0:00:00
Termination Style
14 mOhms
35 mOhms
Package / Case
-
Screw Terminal
Supplier Device Package
Module
Hockey Puck