SO943460
SO943460
Active
Description:  SSR RELAY SPST-NO 40A 12-280V
Manufacturer:  Celduc Inc
Datasheet:   SO943460 Datasheet
History Price: $53.05
In Stock: 28800
SO943460 Specification
Specification
Part No
SO943460
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
okpac?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
Voltage - Load
12 V ~ 280 V
Load Current
40 A
Termination Style
14 mOhms
Package / Case
-
Supplier Device Package
Module
SO943460 PDF Datasheet
SO943460 Related Parts
SO941440
SO941440
Celduc Inc
SSR 12A/12-280VAC/TVS/CTRL 3-32V
SO941460
SO941460
Celduc Inc
SSR RELAY SPST-NO 12A 12-280V
SO941940
SO941940
Celduc Inc
SSR 12A/12-280VAC/TVS/CTRL 18-28
SO942440
SO942440
Celduc Inc
SSR 25A/12-280VAC/TVS/CTRL 3-32V
SO942460
SO942460
Celduc Inc
SSR RELAY SPST-NO 25A 12-280V
SO942470
SO942470
Celduc Inc
SSR RELAY SPST-NO 25A 12-280V
SO942860
SO942860
Celduc Inc
SSR RELAY SPST-NO 25A 12-280V
SO942940
SO942940
Celduc Inc
SSR 25A/12-280VAC/TVS/CTRL 18-28
SO942960
SO942960
Celduc Inc
SSR RELAY SPST-NO 25A 12-280V
SO945460
SO945460
Celduc Inc
SSR RELAY SPST-NO 60A 12-280V
SO963440
SO963440
Celduc Inc
SSR 40A/24-600VAC/TVS/CTRL 3,5-3
SO963460
SO963460
Celduc Inc
SSR RELAY SPST-NO 40A 24-600V
SO943460 Compare Parts
  • SO943460 vs SO969440
  • SO943460 vs SO968470
  • SO943460 vs SO96846T
  • SO943460 vs SO967960
  • SO943460 vs SO967940
  • SO943460 vs SO967860
  • SO943460 vs SO967460
  • SO943460 vs SO967440
  • SO943460 vs SO965940
  • SO943460 vs SO96546T
  • SO943460 vs SO96546H
  • SO943460 vs SO965460
  • SO943460 vs SO965440
  • SO943460 vs SO963940
  • SO943460 vs SO96386H
  • SO943460 vs SO96346H
  • SO943460 vs SO963460
  • SO943460 vs SO963440
  • SO943460 vs SO945460
  • SO943460 vs SO942960
  • SO943460 vs SO942940
  • SO943460 vs SO942860
  • SO943460 vs SO942470
  • SO943460 vs SO942460
  • SO943460 vs SO942440
  • SO943460 vs SO941940
  • SO943460 vs SO941460
  • SO943460 vs SO941440
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!