Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SO963440
SO963440
Active
Solid State Relays
Description:
SSR 40A/24-600VAC/TVS/CTRL 3,5-3
Manufacturer:
Celduc Inc
Datasheet:
SO963440 Datasheet
History Price: $56.05
In Stock: 11600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SO963440 vs SO967960
Part No
SO963440
SO967960
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
okpac?
-
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3.5 ~ 32VDC
20 ~ 265VAC/DC
Voltage - Load
24 V ~ 600 V
24 V ~ 600 V
Load Current
40 A
90 A
Termination Style
14 mOhms
-
Package / Case
Screw Terminal
-
Supplier Device Package
Hockey Puck
Module