SO967960
SO967960
Active
Description:  SSR RELAY SPST-NO 90A 24-600V
Manufacturer:  Celduc Inc
Datasheet:   SO967960 Datasheet
History Price: $64.86632
In Stock: 41200
SO967960 Specification
Specification
Part No
SO967960
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
20 ~ 265VAC/DC
Voltage - Load
24 V ~ 600 V
Load Current
90 A
Termination Style
-
Package / Case
-
Supplier Device Package
Module
SO967960 Related Parts
SO941440
SO941440
Celduc Inc
SSR 12A/12-280VAC/TVS/CTRL 3-32V
SO941460
SO941460
Celduc Inc
SSR RELAY SPST-NO 12A 12-280V
SO941940
SO941940
Celduc Inc
SSR 12A/12-280VAC/TVS/CTRL 18-28
SO942440
SO942440
Celduc Inc
SSR 25A/12-280VAC/TVS/CTRL 3-32V
SO942460
SO942460
Celduc Inc
SSR RELAY SPST-NO 25A 12-280V
SO942470
SO942470
Celduc Inc
SSR RELAY SPST-NO 25A 12-280V
SO942860
SO942860
Celduc Inc
SSR RELAY SPST-NO 25A 12-280V
SO942940
SO942940
Celduc Inc
SSR 25A/12-280VAC/TVS/CTRL 18-28
SO942960
SO942960
Celduc Inc
SSR RELAY SPST-NO 25A 12-280V
SO943460
SO943460
Celduc Inc
SSR RELAY SPST-NO 40A 12-280V
SO945460
SO945460
Celduc Inc
SSR RELAY SPST-NO 60A 12-280V
SO963440
SO963440
Celduc Inc
SSR 40A/24-600VAC/TVS/CTRL 3,5-3
SO967960 Compare Parts
  • SO967960 vs SO969440
  • SO967960 vs SO968470
  • SO967960 vs SO96846T
  • SO967960 vs SO967940
  • SO967960 vs SO967860
  • SO967960 vs SO967460
  • SO967960 vs SO967440
  • SO967960 vs SO965940
  • SO967960 vs SO96546T
  • SO967960 vs SO96546H
  • SO967960 vs SO965460
  • SO967960 vs SO965440
  • SO967960 vs SO963940
  • SO967960 vs SO96386H
  • SO967960 vs SO96346H
  • SO967960 vs SO963460
  • SO967960 vs SO963440
  • SO967960 vs SO945460
  • SO967960 vs SO943460
  • SO967960 vs SO942960
  • SO967960 vs SO942940
  • SO967960 vs SO942860
  • SO967960 vs SO942470
  • SO967960 vs SO942460
  • SO967960 vs SO942440
  • SO967960 vs SO941940
  • SO967960 vs SO941460
  • SO967960 vs SO941440
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!