SO967860
SO967860
Active
Description:  SSR RELAY SPST-NO 90A 24-600V
Manufacturer:  Celduc Inc
Datasheet:   SO967860 Datasheet
History Price: $64.86632
In Stock: 460
SO967860 vs SO942960
Part No
Manufacturer
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
24VDC
230VAC/DC
Voltage - Load
24 V ~ 600 V
12 V ~ 280 V
Load Current
90 A
25 A
Termination Style
4.5 mOhms
16 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module