Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SO967940
SO967940
Active
Solid State Relays
Description:
SSR 90A/24-600VAC/TVS/CTRL 18-28
Manufacturer:
Celduc Inc
Datasheet:
SO967940 Datasheet
History Price: $73.15
In Stock: 26120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SO967940 vs SO967960
Part No
SO967940
SO967960
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
okpac?
-
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
18 ~ 280VAC/DC
20 ~ 265VAC/DC
Voltage - Load
24 V ~ 600 V
24 V ~ 600 V
Load Current
90 A
90 A
Termination Style
4.5 mOhms
-
Package / Case
Screw Terminal
-
Supplier Device Package
Hockey Puck
Module