Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SOB562460
SOB562460
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 25A 24-600V
Manufacturer:
Celduc Inc
Datasheet:
SOB562460 Datasheet
History Price: $112.5
In Stock: 6000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SOB562460 vs SOB867640
Part No
SOB562460
SOB867640
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
-
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3.5 ~ 32VDC
8 ~ 30VDC
Voltage - Load
24 V ~ 600 V
24 V ~ 510 V
Load Current
25 A
75 A
Termination Style
-
4.5 mOhms
Package / Case
-
-
Supplier Device Package
Hockey Puck
Module