SOB562460
SOB562460
Active
Description:  SSR RELAY SPST-NO 25A 24-600V
Manufacturer:  Celduc Inc
Datasheet:   SOB562460 Datasheet
History Price: $112.5
In Stock: 31400
SOB562460 Specification
Specification
Part No
SOB562460
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
3.5 ~ 32VDC
Voltage - Load
24 V ~ 600 V
Load Current
25 A
Termination Style
-
Package / Case
-
Supplier Device Package
Hockey Puck
SOB562460 PDF Datasheet
SOB562460 Related Parts
SOB542460
SOB542460
Celduc Inc
SSR RELAY SPST-NO 25A 12-280V
SOB544330
SOB544330
Celduc Inc
SSR RELAY SPST-NO 40A 12-275V
SOB564330
SOB564330
Celduc Inc
SSR RELAY SPST-NO 40A 24-510V
SOB665300
SOB665300
Celduc Inc
SSR RELAY SPST-NO 50A 24-600V
SOB763670
SOB763670
Celduc Inc
SSR RELAY SPST-NO 35A 24-510V
SOB765670
SOB765670
Celduc Inc
SSR RELAY SPST-NO 50A 24-510V
SOB767670
SOB767670
Celduc Inc
SSR RELAY SPST-NO 75A 24-510V
SOB863860
SOB863860
Celduc Inc
SSR RELAY SPST-NO 35A 24-600V
SOB865660
SOB865660
Celduc Inc
SSR RELAY SPST-NO 50A 24-600V
SOB867640
SOB867640
Celduc Inc
SSR RELAY SPST-NO 75A 24-510V
SOB942360
SOB942360
Celduc Inc
SSR RELAY SPST-NO 25A 12-280V
SOB942660
SOB942660
Celduc Inc
SSR RELAY SPST-NO 25A 12-280V
SOB562460 Compare Parts
  • SOB562460 vs SOBR965560-TH
  • SOB562460 vs SOBR965560
  • SOB562460 vs SOB967660
  • SOB562460 vs SOB965660
  • SOB562460 vs SOB965160-TH
  • SOB562460 vs SOB965160
  • SOB562460 vs SOB965060
  • SOB562460 vs SOB96366WF
  • SOB562460 vs SOB963660
  • SOB562460 vs SOB962060
  • SOB562460 vs SOB945360
  • SOB562460 vs SOB943360
  • SOB562460 vs SOB942660
  • SOB562460 vs SOB942360
  • SOB562460 vs SOB867640
  • SOB562460 vs SOB865660
  • SOB562460 vs SOB863860
  • SOB562460 vs SOB767670
  • SOB562460 vs SOB765670
  • SOB562460 vs SOB763670
  • SOB562460 vs SOB665300
  • SOB562460 vs SOB564330
  • SOB562460 vs SOB544330
  • SOB562460 vs SOB542460
  • SOB562460 vs SOBR967560-WF151
  • SOB562460 vs SOBR967560-TH
  • SOB562460 vs SOBR965560-WF151
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!