SOB562460
SOB562460
Active
Description:  SSR RELAY SPST-NO 25A 24-600V
Manufacturer:  Celduc Inc
Datasheet:   SOB562460 Datasheet
History Price: $112.5
In Stock: 31400
SOB562460 vs SOB965660
Manufacturer
Series
-
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3.5 ~ 32VDC
10 ~ 30VDC
Voltage - Load
24 V ~ 600 V
24 V ~ 600 V
Load Current
25 A
50 A
Termination Style
-
7.5 mOhms
Package / Case
-
-
Supplier Device Package
Hockey Puck
Module