Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SOB945360
SOB945360
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 50A 12-280V
Manufacturer:
Celduc Inc
Datasheet:
SOB945360 Datasheet
History Price: $116.35211
In Stock: 2800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SOB945360 vs SOB562460
Part No
SOB945360
SOB562460
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
okpac?
-
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
10 ~ 30VDC
3.5 ~ 32VDC
Voltage - Load
12 V ~ 280 V
24 V ~ 600 V
Load Current
50 A
25 A
Termination Style
7.5 mOhms
-
Package / Case
-
-
Supplier Device Package
Module
Hockey Puck