Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SOBR965560-TH
SOBR965560-TH
Active
Solid State Relays
Description:
SSR 2X24A/400VAC/2 CTRL 10-30VDC
Manufacturer:
Celduc Inc
Datasheet:
SOBR965560-TH Datasheet
History Price: $104.95211
In Stock: 16800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SOBR965560-TH vs SOB665300
Part No
SOBR965560-TH
SOB665300
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
dual okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
DPST-NO (2 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
10 ~ 30VDC
10 ~ 30VDC
Voltage - Load
24 V ~ 600 V
24 V ~ 600 V
Load Current
24 A
50 A
Termination Style
7.5 mOhms
7.5 mOhms
Package / Case
Screw Terminal
-
Supplier Device Package
Module
Module