SOBR965560-TH
SOBR965560-TH
Active
Description:  SSR 2X24A/400VAC/2 CTRL 10-30VDC
Manufacturer:  Celduc Inc
History Price: $104.95211
In Stock: 16800
SOBR965560-TH Specification
Specification
Part No
SOBR965560-TH
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
dual okpac?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
DPST-NO (2 Form A)
Output Type
AC, Zero Cross
Voltage - Input
10 ~ 30VDC
Voltage - Load
24 V ~ 600 V
Load Current
24 A
Termination Style
7.5 mOhms
Package / Case
Screw Terminal
Supplier Device Package
Module
SOBR965560-TH PDF Datasheet
SOBR965560-TH Related Parts
SOB542460
SOB542460
Celduc Inc
SSR RELAY SPST-NO 25A 12-280V
SOB544330
SOB544330
Celduc Inc
SSR RELAY SPST-NO 40A 12-275V
SOB562460
SOB562460
Celduc Inc
SSR RELAY SPST-NO 25A 24-600V
SOB564330
SOB564330
Celduc Inc
SSR RELAY SPST-NO 40A 24-510V
SOB665300
SOB665300
Celduc Inc
SSR RELAY SPST-NO 50A 24-600V
SOB763670
SOB763670
Celduc Inc
SSR RELAY SPST-NO 35A 24-510V
SOB765670
SOB765670
Celduc Inc
SSR RELAY SPST-NO 50A 24-510V
SOB767670
SOB767670
Celduc Inc
SSR RELAY SPST-NO 75A 24-510V
SOB863860
SOB863860
Celduc Inc
SSR RELAY SPST-NO 35A 24-600V
SOB865660
SOB865660
Celduc Inc
SSR RELAY SPST-NO 50A 24-600V
SOB867640
SOB867640
Celduc Inc
SSR RELAY SPST-NO 75A 24-510V
SOB942360
SOB942360
Celduc Inc
SSR RELAY SPST-NO 25A 12-280V
SOBR965560-TH Compare Parts
  • SOBR965560-TH vs SOBR965560
  • SOBR965560-TH vs SOB967660
  • SOBR965560-TH vs SOB965660
  • SOBR965560-TH vs SOB965160-TH
  • SOBR965560-TH vs SOB965160
  • SOBR965560-TH vs SOB965060
  • SOBR965560-TH vs SOB96366WF
  • SOBR965560-TH vs SOB963660
  • SOBR965560-TH vs SOB962060
  • SOBR965560-TH vs SOB945360
  • SOBR965560-TH vs SOB943360
  • SOBR965560-TH vs SOB942660
  • SOBR965560-TH vs SOB942360
  • SOBR965560-TH vs SOB867640
  • SOBR965560-TH vs SOB865660
  • SOBR965560-TH vs SOB863860
  • SOBR965560-TH vs SOB767670
  • SOBR965560-TH vs SOB765670
  • SOBR965560-TH vs SOB763670
  • SOBR965560-TH vs SOB665300
  • SOBR965560-TH vs SOB564330
  • SOBR965560-TH vs SOB562460
  • SOBR965560-TH vs SOB544330
  • SOBR965560-TH vs SOB542460
  • SOBR965560-TH vs SOBR967560-WF151
  • SOBR965560-TH vs SOBR967560-TH
  • SOBR965560-TH vs SOBR965560-WF151
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!