SOBR965560-TH
SOBR965560-TH
Active
Description:  SSR 2X24A/400VAC/2 CTRL 10-30VDC
Manufacturer:  Celduc Inc
History Price: $104.95211
In Stock: 16800
SOBR965560-TH vs SOB765670
Manufacturer
Series
dual okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
DPST-NO (2 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
10 ~ 30VDC
8 ~ 30VDC
Voltage - Load
24 V ~ 600 V
24 V ~ 510 V
Load Current
24 A
50 A
Termination Style
7.5 mOhms
12 mOhms
Package / Case
Screw Terminal
-
Supplier Device Package
Module
Module