SOBR965560
SOBR965560
Active
Description:  SSR RELAY SPST-NO 24A 24-600V
Manufacturer:  Celduc Inc
Datasheet:   SOBR965560 Datasheet
History Price: $102.07263
In Stock: 20260
SOBR965560 vs SOBR965560-TH
Manufacturer
Series
okpac?
dual okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
DPST-NO (2 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
10 ~ 30VDC
10 ~ 30VDC
Voltage - Load
24 V ~ 600 V
24 V ~ 600 V
Load Current
24 A
24 A
Termination Style
7.5 mOhms
7.5 mOhms
Package / Case
-
Screw Terminal
Supplier Device Package
Module
Module