Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SOM04060
SOM04060
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 40A 0-40V
Manufacturer:
Celduc Inc
Datasheet:
SOM04060 Datasheet
History Price: $97.23
In Stock: 28400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SOM04060 vs SOM020200
Part No
SOM04060
SOM020200
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
-
-
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
3.5 ~ 32VDC
3.5 ~ 32VDC
Voltage - Load
0 V ~ 40 V
0 V ~ 110 V
Load Current
40 A
20 A
Termination Style
18.2 mOhms
90 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module