SOM04060
SOM04060
Active
Description:  SSR RELAY SPST-NO 40A 0-40V
Manufacturer:  Celduc Inc
Datasheet:   SOM04060 Datasheet
History Price: $97.23
In Stock: 28400
SOM04060 Specification
Specification
Part No
SOM04060
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
DC
Voltage - Input
3.5 ~ 32VDC
Voltage - Load
0 V ~ 40 V
Load Current
40 A
Termination Style
18.2 mOhms
Package / Case
-
Supplier Device Package
Module
SOM04060 PDF Datasheet
SOM04060 Related Parts
SOM020100
SOM020100
Celduc Inc
SSR RELAY SPST-NO 20A 0-60V
SOM020200
SOM020200
Celduc Inc
SSR RELAY SPST-NO 20A 0-110V
SOM040100
SOM040100
Celduc Inc
SSR RELAY SPST-NO 40A 0-60V
SOM040200
SOM040200
Celduc Inc
SSR RELAY SPST-NO 40A 0-110V
SOM06075
SOM06075
Celduc Inc
SSR RELAY SPST-NO 60A 0-40V
SOM02060
SOM02060
Celduc Inc
SSR RELAY SPST-NO 20A 0-40V
SOM04060 Compare Parts
  • SOM04060 vs SOM040200
  • SOM04060 vs SOM040100
  • SOM04060 vs SOM020200
  • SOM04060 vs SOM020100
  • SOM04060 vs SOM02060
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.