SSRD-240D40R
SSRD-240D40R
Obsolete
Description:  SSR RELAY SPST-NO 40A 24-280V
Manufacturer:  TE Connectivity
History Price: Obsolete
In Stock: 38800
SSRD-240D40R vs SSRF-240D25R
Series
SSRD
SSRF
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Chassis Mount
Through Hole
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A)
Output Type
AC
AC
Voltage - Input
4 ~ 15VDC
3 ~ 15VDC
Voltage - Load
24 V ~ 280 V
12 V ~ 280 V
Load Current
40 A
25 A
Termination Style
Quick Connect - 0.250" (6.3mm)
PC Pin
Package / Case
Hockey Puck
4-SIP
Supplier Device Package
Hockey Puck
4-SIP