Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ TE Connectivity SSRF-240D25R
SSRF-240D25R
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 25A 12-280V
Manufacturer:
TE Connectivity
Datasheet:
SSRF-240D25R Datasheet
History Price: $60.43
In Stock: 20000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SSRF-240D25R Specification
Specification
Part No
SSRF-240D25R
Category
Solid State Relays
Manufacturer
TE Connectivity
Series
SSRF
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
AC
Voltage - Input
3 ~ 15VDC
Voltage - Load
12 V ~ 280 V
Load Current
25 A
Termination Style
PC Pin
Package / Case
4-SIP
Supplier Device Package
4-SIP
SSRF-240D25R Related Parts
SSR220DIN-DC22
Schneider Electric
SOLID STATE RELAY
SSR-240A25
TE Connectivity
SSR RELAY SPST-NO 25A 24-280V
SSR-240A50
TE Connectivity
SSR RELAY SPST-NO 50A 24-280V
SSR-240D125
TE Connectivity
SSR RELAY SPST-NO 125A 24-280V
SSR-240D25
TE Connectivity
SSR RELAY SPST-NO 25A 24-280V
SSR-240D25R
TE Connectivity
SSR RELAY SPST-NO 25A 24-280V
SSR-240D50
TE Connectivity
SSR RELAY SPST-NO 50A 24-280V
SSR3S-480A40
TE Connectivity
SSR RELAY SPST-NO 40A 48-480V
SSR3S-480A50
TE Connectivity
SSR RELAY SPST-NO 50A 48-480V
SSR3S-480A75
TE Connectivity
SSR RELAY SPST-NO 75A 48-480V
SSR3S-480D40
TE Connectivity
SSR RELAY SPST-NO 40A 48-480V
SSR3S-480D40R
TE Connectivity
SSR RELAY SPST-NO 40A 48-480V
SSRF-240D25R Compare Parts
SSRF-240D25R vs SSRT-240D10
SSRF-240D25R vs SSRT-240A25
SSRF-240D25R vs SSRT-240A10
SSRF-240D25R vs SSRQ-240D20
SSRF-240D25R vs SSRMP-480D25R
SSRF-240D25R vs SSRMP-480D16R
SSRF-240D25R vs SSRMP-480D16
SSRF-240D25R vs SSRMP-480D10R
SSRF-240D25R vs SSRMP-480D10
SSRF-240D25R vs SSRMP-240D25R
SSRF-240D25R vs SSRMP-240D16R
SSRF-240D25R vs SSRMP-240D16
SSRF-240D25R vs SSRMP-240D10
SSRF-240D25R vs SSRM-600D65
SSRF-240D25R vs SSRM-600D55
SSRF-240D25R vs SSRM-600D45
SSRF-240D25R vs SSRM-600A65
SSRF-240D25R vs SSRM-600A55
SSRF-240D25R vs SSRM-600A45
SSRF-240D25R vs SSRK-600D30
SSRF-240D25R vs SSRK-600D20
SSRF-240D25R vs SSRK-600D10
SSRF-240D25R vs SSRK-600A30
SSRF-240D25R vs SSRK-600A20
SSRF-240D25R vs SSRK-600A10
SSRF-240D25R vs SSRK-240D30
SSRF-240D25R vs SSRK-240D20
SSRF-240D25R vs SSRK-240A30
SSRF-240D25R vs SSRF-480D25R
SSRF-240D25R vs SSRF-480D25
SSRF-240D25R vs SSRF-240D25
SSRF-240D25R vs SSRDC-200D40
SSRF-240D25R vs SSRDC-200D25
SSRF-240D25R vs SSRDC-200D12
SSRF-240D25R vs SSRD-240DE40
SSRF-240D25R vs SSRD-240D40R
SSRF-240D25R vs SSRD-240D40
SSRF-240D25R vs SSRD-240D25R
SSRF-240D25R vs SSRD-240D25
SSRF-240D25R vs SSRC-480D5R
Customer Reviews
4.95 out of 5.00 stars from 56 customer reviews from all over the world
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets