SSRF-240D25R
SSRF-240D25R
Active
Description:  SSR RELAY SPST-NO 25A 12-280V
Manufacturer:  TE Connectivity
History Price: $60.43
In Stock: 20000
SSRF-240D25R vs SSRDC-200D25
Series
SSRF
SSRDC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
DC
Voltage - Input
3 ~ 15VDC
3.5 ~ 32VDC
Voltage - Load
12 V ~ 280 V
0 V ~ 200 V
Load Current
25 A
25 A
Termination Style
PC Pin
Screw Terminal
Package / Case
4-SIP
Hockey Puck
Supplier Device Package
4-SIP
Hockey Puck