Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ TE Connectivity SSRF-240D25R
SSRF-240D25R
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 25A 12-280V
Manufacturer:
TE Connectivity
Datasheet:
SSRF-240D25R Datasheet
History Price: $60.43
In Stock: 20000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SSRF-240D25R vs SSRM-600D65
Part No
SSRF-240D25R
SSRM-600D65
Category
Solid State Relays
Solid State Relays
Manufacturer
TE Connectivity
TE Connectivity
Series
SSRF
SSRM
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC
Voltage - Input
3 ~ 15VDC
4 ~ 32VDC
Voltage - Load
12 V ~ 280 V
48 V ~ 660 V
Load Current
25 A
65 A
Termination Style
PC Pin
Screw Terminal
Package / Case
4-SIP
SSR with Integrated Heat Sink
Supplier Device Package
4-SIP
-