SSRF-240D25R
SSRF-240D25R
Active
Description:  SSR RELAY SPST-NO 25A 12-280V
Manufacturer:  TE Connectivity
History Price: $60.43
In Stock: 20000
SSRF-240D25R vs SSRMP-480D16
Series
SSRF
SSRMP
Packaging
Bulk
Box
Status
Active
Active
Mounting Type
Through Hole
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
3 ~ 15VDC
4 ~ 32VDC
Voltage - Load
12 V ~ 280 V
48 V ~ 480 V
Load Current
25 A
16 A
Termination Style
PC Pin
Quick Connect - 0.250" (6.3mm)
Package / Case
4-SIP
Hockey Puck
Supplier Device Package
4-SIP
Mini Puck