SSRK-240D20
SSRK-240D20
Active
Description:  SSR RELAY SPST-NO 20A 24-240V
Manufacturer:  TE Connectivity
Datasheet:   SSRK-240D20 Datasheet
History Price: $75.34
In Stock: 35600
SSRK-240D20 vs SSRDC-200D25
Series
SSRK
SSRDC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
DC
Voltage - Input
3 ~ 32VDC
3.5 ~ 32VDC
Voltage - Load
24 V ~ 240 V
0 V ~ 200 V
Load Current
20 A
25 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
Hockey Puck
Supplier Device Package
-
Hockey Puck