Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ TE Connectivity SSRK-240D20
SSRK-240D20
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 20A 24-240V
Manufacturer:
TE Connectivity
Datasheet:
SSRK-240D20 Datasheet
History Price: $75.34
In Stock: 35600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SSRK-240D20 Specification
Specification
Part No
SSRK-240D20
Category
Solid State Relays
Manufacturer
TE Connectivity
Series
SSRK
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
AC
Voltage - Input
3 ~ 32VDC
Voltage - Load
24 V ~ 240 V
Load Current
20 A
Termination Style
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
Supplier Device Package
-
SSRK-240D20 PDF Datasheet
SSRK-240D20 Datasheet
Click and Download: SSRK-240D20 Datasheet
SSRK-240D20 Related Parts
SSR220DIN-DC22
Schneider Electric
SOLID STATE RELAY
SSR-240A25
TE Connectivity
SSR RELAY SPST-NO 25A 24-280V
SSR-240A50
TE Connectivity
SSR RELAY SPST-NO 50A 24-280V
SSR-240D125
TE Connectivity
SSR RELAY SPST-NO 125A 24-280V
SSR-240D25
TE Connectivity
SSR RELAY SPST-NO 25A 24-280V
SSR-240D25R
TE Connectivity
SSR RELAY SPST-NO 25A 24-280V
SSR-240D50
TE Connectivity
SSR RELAY SPST-NO 50A 24-280V
SSR3S-480A40
TE Connectivity
SSR RELAY SPST-NO 40A 48-480V
SSR3S-480A50
TE Connectivity
SSR RELAY SPST-NO 50A 48-480V
SSR3S-480A75
TE Connectivity
SSR RELAY SPST-NO 75A 48-480V
SSR3S-480D40
TE Connectivity
SSR RELAY SPST-NO 40A 48-480V
SSR3S-480D40R
TE Connectivity
SSR RELAY SPST-NO 40A 48-480V
SSRK-240D20 Compare Parts
SSRK-240D20 vs SSRT-240D10
SSRK-240D20 vs SSRT-240A25
SSRK-240D20 vs SSRT-240A10
SSRK-240D20 vs SSRQ-240D20
SSRK-240D20 vs SSRMP-480D25R
SSRK-240D20 vs SSRMP-480D16R
SSRK-240D20 vs SSRMP-480D16
SSRK-240D20 vs SSRMP-480D10R
SSRK-240D20 vs SSRMP-480D10
SSRK-240D20 vs SSRMP-240D25R
SSRK-240D20 vs SSRMP-240D16R
SSRK-240D20 vs SSRMP-240D16
SSRK-240D20 vs SSRMP-240D10
SSRK-240D20 vs SSRM-600D65
SSRK-240D20 vs SSRM-600D55
SSRK-240D20 vs SSRM-600D45
SSRK-240D20 vs SSRM-600A65
SSRK-240D20 vs SSRM-600A55
SSRK-240D20 vs SSRM-600A45
SSRK-240D20 vs SSRK-600D30
SSRK-240D20 vs SSRK-600D20
SSRK-240D20 vs SSRK-600D10
SSRK-240D20 vs SSRK-600A30
SSRK-240D20 vs SSRK-600A20
SSRK-240D20 vs SSRK-600A10
SSRK-240D20 vs SSRK-240D30
SSRK-240D20 vs SSRK-240A30
SSRK-240D20 vs SSRF-480D25R
SSRK-240D20 vs SSRF-480D25
SSRK-240D20 vs SSRF-240D25R
SSRK-240D20 vs SSRF-240D25
SSRK-240D20 vs SSRDC-200D40
SSRK-240D20 vs SSRDC-200D25
SSRK-240D20 vs SSRDC-200D12
SSRK-240D20 vs SSRD-240DE40
SSRK-240D20 vs SSRD-240D40R
SSRK-240D20 vs SSRD-240D40
SSRK-240D20 vs SSRD-240D25R
SSRK-240D20 vs SSRD-240D25
SSRK-240D20 vs SSRC-480D5R
Customer Reviews
4.95 out of 5.00 stars from 112 customer reviews from all over the world
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets