SSRK-240D20
SSRK-240D20
Active
Description:  SSR RELAY SPST-NO 20A 24-240V
Manufacturer:  TE Connectivity
Datasheet:   SSRK-240D20 Datasheet
History Price: $75.34
In Stock: 35600
SSRK-240D20 vs SSRF-240D25
Series
SSRK
SSRF
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
3 ~ 15VDC
Voltage - Load
24 V ~ 240 V
12 V ~ 280 V
Load Current
20 A
25 A
Termination Style
Screw Terminal
PC Pin
Package / Case
SSR with Integrated Heat Sink
4-SIP
Supplier Device Package
-
4-SIP