Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ TE Connectivity SSRK-240D20
SSRK-240D20
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 20A 24-240V
Manufacturer:
TE Connectivity
Datasheet:
SSRK-240D20 Datasheet
History Price: $75.34
In Stock: 35600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SSRK-240D20 vs SSRF-480D25R
Part No
SSRK-240D20
SSRF-480D25R
Category
Solid State Relays
Solid State Relays
Manufacturer
TE Connectivity
TE Connectivity
Series
SSRK
SSRF
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC
Voltage - Input
3 ~ 32VDC
3 ~ 15VDC
Voltage - Load
24 V ~ 240 V
48 V ~ 660 V
Load Current
20 A
25 A
Termination Style
Screw Terminal
PC Pin
Package / Case
SSR with Integrated Heat Sink
4-SIP
Supplier Device Package
-
4-SIP