SSRK-600D30
SSRK-600D30
Active
Description:  SSR RELAY SPST-NO 30A 48-660V
Manufacturer:  TE Connectivity
Datasheet:   SSRK-600D30 Datasheet
History Price: $84.446
In Stock: 400
SSRK-600D30 vs SSRF-240D25R
Series
SSRK
SSRF
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC
Voltage - Input
4 ~ 32VDC
3 ~ 15VDC
Voltage - Load
48 V ~ 660 V
12 V ~ 280 V
Load Current
30 A
25 A
Termination Style
Screw Terminal
PC Pin
Package / Case
SSR with Integrated Heat Sink
4-SIP
Supplier Device Package
-
4-SIP