SSRM-600D45
SSRM-600D45
Active
Description:  SSR RELAY SPST-NO 45A 48-660V
Manufacturer:  TE Connectivity
Datasheet:   SSRM-600D45 Datasheet
History Price: $139.067
In Stock: 32400
SSRM-600D45 vs SSRT-240D10
Series
SSRM
SSRT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
3 ~ 32VDC
Voltage - Load
48 V ~ 660 V
24 V ~ 280 V
Load Current
45 A
10:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
Hockey Puck
Supplier Device Package
-
-