SSRT-240D10
SSRT-240D10
Active
Description:  SSR RELAY SPST-NO 10A 24-280V
Manufacturer:  TE Connectivity
Datasheet:   SSRT-240D10 Datasheet
History Price: $60.46
In Stock: 27600
SSRT-240D10 Specification
Specification
Part No
SSRT-240D10
Category
Solid State Relays
Manufacturer
TE Connectivity
Series
SSRT
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
Voltage - Load
24 V ~ 280 V
Load Current
10:00:00
Termination Style
Screw Terminal
Package / Case
Hockey Puck
Supplier Device Package
-
SSRT-240D10 Related Parts
SSR220DIN-DC22
SSR220DIN-DC22
Schneider Electric
SOLID STATE RELAY
SSR-240A25
SSR-240A25
TE Connectivity
SSR RELAY SPST-NO 25A 24-280V
SSR-240A50
SSR-240A50
TE Connectivity
SSR RELAY SPST-NO 50A 24-280V
SSR-240D125
SSR-240D125
TE Connectivity
SSR RELAY SPST-NO 125A 24-280V
SSR-240D25
SSR-240D25
TE Connectivity
SSR RELAY SPST-NO 25A 24-280V
SSR-240D25R
SSR-240D25R
TE Connectivity
SSR RELAY SPST-NO 25A 24-280V
SSR-240D50
SSR-240D50
TE Connectivity
SSR RELAY SPST-NO 50A 24-280V
SSR3S-480A40
SSR3S-480A40
TE Connectivity
SSR RELAY SPST-NO 40A 48-480V
SSR3S-480A50
SSR3S-480A50
TE Connectivity
SSR RELAY SPST-NO 50A 48-480V
SSR3S-480A75
SSR3S-480A75
TE Connectivity
SSR RELAY SPST-NO 75A 48-480V
SSR3S-480D40
SSR3S-480D40
TE Connectivity
SSR RELAY SPST-NO 40A 48-480V
SSR3S-480D40R
SSR3S-480D40R
TE Connectivity
SSR RELAY SPST-NO 40A 48-480V
SSRT-240D10 Compare Parts
  • SSRT-240D10 vs SSRT-240A25
  • SSRT-240D10 vs SSRT-240A10
  • SSRT-240D10 vs SSRQ-240D20
  • SSRT-240D10 vs SSRMP-480D25R
  • SSRT-240D10 vs SSRMP-480D16R
  • SSRT-240D10 vs SSRMP-480D16
  • SSRT-240D10 vs SSRMP-480D10R
  • SSRT-240D10 vs SSRMP-480D10
  • SSRT-240D10 vs SSRMP-240D25R
  • SSRT-240D10 vs SSRMP-240D16R
  • SSRT-240D10 vs SSRMP-240D16
  • SSRT-240D10 vs SSRMP-240D10
  • SSRT-240D10 vs SSRM-600D65
  • SSRT-240D10 vs SSRM-600D55
  • SSRT-240D10 vs SSRM-600D45
  • SSRT-240D10 vs SSRM-600A65
  • SSRT-240D10 vs SSRM-600A55
  • SSRT-240D10 vs SSRM-600A45
  • SSRT-240D10 vs SSRK-600D30
  • SSRT-240D10 vs SSRK-600D20
  • SSRT-240D10 vs SSRK-600D10
  • SSRT-240D10 vs SSRK-600A30
  • SSRT-240D10 vs SSRK-600A20
  • SSRT-240D10 vs SSRK-600A10
  • SSRT-240D10 vs SSRK-240D30
  • SSRT-240D10 vs SSRK-240D20
  • SSRT-240D10 vs SSRK-240A30
  • SSRT-240D10 vs SSRF-480D25R
  • SSRT-240D10 vs SSRF-480D25
  • SSRT-240D10 vs SSRF-240D25R
  • SSRT-240D10 vs SSRF-240D25
  • SSRT-240D10 vs SSRDC-200D40
  • SSRT-240D10 vs SSRDC-200D25
  • SSRT-240D10 vs SSRDC-200D12
  • SSRT-240D10 vs SSRD-240DE40
  • SSRT-240D10 vs SSRD-240D40R
  • SSRT-240D10 vs SSRD-240D40
  • SSRT-240D10 vs SSRD-240D25R
  • SSRT-240D10 vs SSRD-240D25
  • SSRT-240D10 vs SSRC-480D5R
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets