SSRT-240A25
SSRT-240A25
Active
Description:  SSR RELAY SPST-NO 25A 24-280V
Manufacturer:  TE Connectivity
Datasheet:   SSRT-240A25 Datasheet
History Price: $68.41
In Stock: 11200
SSRT-240A25 vs SSRF-240D25R
Series
SSRT
SSRF
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
90 ~ 280VAC
3 ~ 15VDC
Voltage - Load
24 V ~ 280 V
12 V ~ 280 V
Load Current
25 A
25 A
Termination Style
Screw Terminal
PC Pin
Package / Case
Hockey Puck
4-SIP
Supplier Device Package
-
4-SIP