SSRT-240D10
SSRT-240D10
Active
Description:  SSR RELAY SPST-NO 10A 24-280V
Manufacturer:  TE Connectivity
Datasheet:   SSRT-240D10 Datasheet
History Price: $60.46
In Stock: 27600
SSRT-240D10 vs SSRF-480D25
Series
SSRT
SSRF
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
3 ~ 15VDC
Voltage - Load
24 V ~ 280 V
48 V ~ 660 V
Load Current
10:00:00
25 A
Termination Style
Screw Terminal
PC Pin
Package / Case
Hockey Puck
4-SIP
Supplier Device Package
-
4-SIP