SSRT-240D10
SSRT-240D10
Active
Description:  SSR RELAY SPST-NO 10A 24-280V
Manufacturer:  TE Connectivity
Datasheet:   SSRT-240D10 Datasheet
History Price: $60.46
In Stock: 27600
SSRT-240D10 vs SSRK-600A10
Series
SSRT
SSRK
Packaging
Bulk
Bulk,Bulk
Status
Active
Active
Mounting Type
Chassis Mount
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
3 ~ 32VDC
90 ~ 280VAC
Voltage - Load
24 V ~ 280 V
48 V ~ 660 V
Load Current
10:00:00
10:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
SSR with Integrated Heat Sink
Supplier Device Package
-
-