SSRT-240D10
SSRT-240D10
Active
Description:  SSR RELAY SPST-NO 10A 24-280V
Manufacturer:  TE Connectivity
Datasheet:   SSRT-240D10 Datasheet
History Price: $60.46
In Stock: 27600
SSRT-240D10 vs SSRMP-240D16
Series
SSRT
SSRMP
Packaging
Bulk
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
4 ~ 32VDC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
10:00:00
16 A
Termination Style
Screw Terminal
Quick Connect - 0.250" (6.3mm)
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
Mini Puck