Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SUL842970
SUL842970
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 25A 12-275V
Manufacturer:
Celduc Inc
Datasheet:
SUL842970 Datasheet
History Price: $73.13
In Stock: 38400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SUL842970 vs SUL965460
Part No
SUL842970
SUL965460
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
celpac 2G?
celpac 2G?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
230VAC/DC
3.5 ~ 32VDC
Voltage - Load
12 V ~ 275 V
24 V ~ 600 V
Load Current
25 A
32 A
Termination Style
-
-
Package / Case
Module
Module
Supplier Device Package
-
-