SUL965460
SUL965460
Active
Description:  SSR RELAY SPST-NO 32A 24-600V
Manufacturer:  Celduc Inc
Datasheet:   SUL965460 Datasheet
History Price: $84.78
In Stock: 35200
SUL965460 Specification
Specification
Part No
SUL965460
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
celpac 2G?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
3.5 ~ 32VDC
Voltage - Load
24 V ~ 600 V
Load Current
32 A
Termination Style
-
Package / Case
Module
Supplier Device Package
-
SUL965460 PDF Datasheet
SUL965460 Related Parts
SUL765070
SUL765070
Celduc Inc
SSR RELAY SPST-NO 32A 24-510V
SUL842070
SUL842070
Celduc Inc
SSR RELAY SPST-NO 25A 12-275V
SUL842770
SUL842770
Celduc Inc
SSR RELAY SPST-NO 25A 12-275V
SUL842970
SUL842970
Celduc Inc
SSR RELAY SPST-NO 25A 12-275V
SUL865070
SUL865070
Celduc Inc
SSR RELAY SPST-NO 32A 24-510V
SUL865770
SUL865770
Celduc Inc
SSR RELAY SPST-NO 32A 24-510V
SUL865970
SUL865970
Celduc Inc
SSR RELAY SPST-NO 32A 24-510V
SUL867070
SUL867070
Celduc Inc
SSR RELAY SPST-NO 35A 24-600V
SUL942440
SUL942440
Celduc Inc
SSR 23A/12-280VAC/TVS/CTRL 3-32V
SUL942460
SUL942460
Celduc Inc
SSR RELAY SPST-NO 25A 12-280V
SUL963440-HE
SUL963440-HE
Celduc Inc
SSR 30A/24-600VAC/TVS/CTRL 3,5-3
SUL963460
SUL963460
Celduc Inc
SSR RELAY SPST-NO 30A 24-600V
SUL965460 Compare Parts
  • SUL965460 vs SUL967840
  • SUL965460 vs SUL967460
  • SUL965460 vs SUL967440
  • SUL965460 vs SUL965940-HE
  • SUL965460 vs SUL965840-HE
  • SUL965460 vs SUL965440-HE
  • SUL965460 vs SUL963940-HE
  • SUL965460 vs SUL963840-HE
  • SUL965460 vs SUL963460
  • SUL965460 vs SUL963440-HE
  • SUL965460 vs SUL942460
  • SUL965460 vs SUL942440
  • SUL965460 vs SUL867070
  • SUL965460 vs SUL865970
  • SUL965460 vs SUL865770
  • SUL965460 vs SUL865070
  • SUL965460 vs SUL842970
  • SUL965460 vs SUL842770
  • SUL965460 vs SUL842070
  • SUL965460 vs SUL765070
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.