Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SUL965460
SUL965460
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 32A 24-600V
Manufacturer:
Celduc Inc
Datasheet:
SUL965460 Datasheet
History Price: $84.78
In Stock: 35200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SUL965460 vs SUL865770
Part No
SUL965460
SUL865770
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
celpac 2G?
celpac 2G?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3.5 ~ 32VDC
24VDC
Voltage - Load
24 V ~ 600 V
24 V ~ 510 V
Load Current
32 A
32 A
Termination Style
-
-
Package / Case
Module
Module
Supplier Device Package
-
-