SUL965460
SUL965460
Active
Description:  SSR RELAY SPST-NO 32A 24-600V
Manufacturer:  Celduc Inc
Datasheet:   SUL965460 Datasheet
History Price: $84.78
In Stock: 35200
SUL965460 vs SUL967440
Manufacturer
Series
celpac 2G?
Celpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount, DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3.5 ~ 32VDC
3.5 ~ 32VDC
Voltage - Load
24 V ~ 600 V
24 V ~ 600 V
Load Current
32 A
35 A
Termination Style
-
Screw Terminal
Package / Case
Module
SSR with Integrated Heat Sink
Supplier Device Package
-
-