SVT867994
SVT867994
Obsolete
Description:  SSR RELAY SPST-NO 75A 24-520V
Manufacturer:  Celduc Inc
Datasheet:   SVT867994 Datasheet
History Price: Obsolete
In Stock: 31200
SVT867994 vs SVTA4690E
Manufacturer
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
90 ~ 240VAC
0 ~ 10VDC
Voltage - Load
24 V ~ 520 V
200 V ~ 480 V
Load Current
75 A
125 A
Termination Style
-
500 mOhms
Package / Case
Module
-
Supplier Device Package
-
Module