Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SVT867994
SVT867994
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 75A 24-520V
Manufacturer:
Celduc Inc
Datasheet:
SVT867994 Datasheet
History Price: Obsolete
In Stock: 31200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SVT867994 Specification
Specification
Part No
SVT867994
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
90 ~ 240VAC
Voltage - Load
24 V ~ 520 V
Load Current
75 A
Termination Style
-
Package / Case
Module
Supplier Device Package
-
SVT867994 PDF Datasheet
SVT867994 Datasheet
Click and Download: SVT867994 Datasheet
SVT867994 Related Parts
SVT864374
Celduc Inc
SSR RELAY SPST-NO 50A 24-520V
SVT864394E
Celduc Inc
SSR RELAY SPST-NO 50A 24-520V
SVT867394
Celduc Inc
SSR RELAY SPST-NO 75A 24-520V
SVT868394E
Celduc Inc
SSR RELAY SPST-NO 95A 24-520V
SVT869394
Celduc Inc
SSR RELAY SPST-NO 50A 24-520V
SVT869994
Celduc Inc
SSR RELAY SPST-NO 125A 24-520V
SVT965360
Celduc Inc
SSR RELAY SPST-NO 50A 24-600V
SVT965460E
Celduc Inc
SSR RELAY SPST-NO 50A 24-600V
SVT965760
Celduc Inc
SSR RELAY SPST-NO 50A 24-600V
SVT965960E
Celduc Inc
SSR RELAY SPST-NO 50A 24-600V
SVT967360
Celduc Inc
SSR RELAY SPST-NO 75A 24-600V
SVT967360E
Celduc Inc
SSR RELAY SPST-NO 75A 24-600V
SVT867994 Compare Parts
SVT867994 vs SVTA4691E
SVT867994 vs SVTA4690E
SVT867994 vs SVTA4684E
SVT867994 vs SVTA4651E
SVT867994 vs SVTA4650E
SVT867994 vs SVT967960
SVT867994 vs SVT967360E
SVT867994 vs SVT967360
SVT867994 vs SVT965960E
SVT867994 vs SVT965760
SVT867994 vs SVT965460E
SVT867994 vs SVT965360
SVT867994 vs SVT869994
SVT867994 vs SVT869394
SVT867994 vs SVT868394E
SVT867994 vs SVT867394
SVT867994 vs SVT864394E
SVT867994 vs SVT864374
SVT867994 vs SVT965760E
SVT867994 vs SVT868994
SVT867994 vs SVT864994
SVT867994 vs SVT861394
SVT867994 vs SVT764394
Customer Reviews
4.95 out of 5.00 stars from 68 customer reviews from all over the world
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.