Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SWG84810
SWG84810
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 69A 24-520V
Manufacturer:
Celduc Inc
Datasheet:
SWG84810 Datasheet
History Price: $978.29
In Stock: 24800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SWG84810 vs SWG84210
Part No
SWG84810
SWG84210
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
-
-
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Proportional Control
AC, Proportional Control
Voltage - Input
0 ~ 10VDC
0 ~ 10VDC
Voltage - Load
24 V ~ 520 V
24 V ~ 520 V
Load Current
69 A
60 A
Termination Style
-
-
Package / Case
-
-
Supplier Device Package
Module
Module