SWG84210
SWG84210
Active
Description:  SSR RELAY SPST-NO 60A 24-520V
Manufacturer:  Celduc Inc
Datasheet:   SWG84210 Datasheet
History Price: $869.26
In Stock: 8400
SWG84210 Specification
Specification
Part No
SWG84210
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Proportional Control
Voltage - Input
0 ~ 10VDC
Voltage - Load
24 V ~ 520 V
Load Current
60 A
Termination Style
-
Package / Case
-
Supplier Device Package
Module
SWG84210 PDF Datasheet
SWG84210 Related Parts
SWG50210
SWG50210
Celduc Inc
SSR RELAY SPST-NO 8A 0-230V
SWG50810
SWG50810
Celduc Inc
SSR RELAY SPST-NO 34A 0-230V
SWG82710
SWG82710
Celduc Inc
SSR RELAY SPST-NO 38A 24-520V
SWG83610
SWG83610
Celduc Inc
SSR RELAY SPST-NO 52A 24-520V
SWG86010
SWG86010
Celduc Inc
SSR RELAY SPST-NO 86A 24-520V
SWG84810
SWG84810
Celduc Inc
SSR RELAY SPST-NO 69A 24-520V
SWG88010
SWG88010
Celduc Inc
SSR RELAY SPST-NO 115A 24-520V
SWG88020
SWG88020
Celduc Inc
THREE PHASE CONTROLLER 80KW/400V
SWG84210 Compare Parts
  • SWG84210 vs SWG83610
  • SWG84210 vs SWG82710
  • SWG84210 vs SWG50810
  • SWG84210 vs SWG50210
  • SWG84210 vs SWG88020
  • SWG84210 vs SWG88010
  • SWG84210 vs SWG84810
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you