Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom UPD2415-10
UPD2415-10
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 15A 24-280V
Manufacturer:
Sensata Crydom
Datasheet:
UPD2415-10 Datasheet
History Price: $55.33
In Stock: 49200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
UPD2415-10 vs UPD2425-10
Part No
UPD2415-10
UPD2425-10
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
UPD24
UPD24
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC
Voltage - Input
3 ~ 32VDC
3 ~ 32VDC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
15 A
25 A
Termination Style
-
-
Package / Case
PC Pin
PC Pin
Supplier Device Package
6-SIP
6-SIP