UPD2425-10
UPD2425-10
Active
Description:  SSR RELAY SPST-NO 25A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   UPD2425-10 Datasheet
History Price: $64.94
In Stock: 46000
UPD2425-10 Specification
Specification
Part No
UPD2425-10
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
UPD24
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
AC
Voltage - Input
3 ~ 32VDC
Voltage - Load
24 V ~ 280 V
Load Current
25 A
Termination Style
-
Package / Case
PC Pin
Supplier Device Package
6-SIP
UPD2425-10 PDF Datasheet
UPD2425-10 Related Parts
UPD2415
UPD2415
Sensata Crydom
SSR RELAY SPST-NO 15A 24-280V
UPD2415-10
UPD2415-10
Sensata Crydom
SSR RELAY SPST-NO 15A 24-280V
UPD2415D
UPD2415D
Sensata Crydom
SSR RELAY SPST-NO 15A 24-280V
UPD2415D-10
UPD2415D-10
Sensata Crydom
SSR RELAY SPST-NO 15A 24-280V
UPD2415DF
UPD2415DF
Sensata Crydom
SSR RELAY SPST-NO 15A 24-280V
UPD2415DF-10
UPD2415DF-10
Sensata Crydom
SSR RELAY SPST-NO 15A 24-280V
UPD2415F
UPD2415F
Sensata Crydom
SSR RELAY SPST-NO 15A 24-280V
UPD2415F-10
UPD2415F-10
Sensata Crydom
SSR RELAY SPST-NO 15A 24-280V
UPD2415TP
UPD2415TP
Sensata Crydom
SSR RELAY 3PST-NO 15A 24-280V
UPD2415TP-10
UPD2415TP-10
Sensata Crydom
SSR RELAY 3PST-NO 15A 24-280V
UPD2415TPF
UPD2415TPF
Sensata Crydom
SSR RELAY 3PST-NO 15A 24-280V
UPD2415TPF-10
UPD2415TPF-10
Sensata Crydom
SSR RELAY 3PST-NO 15A 24-280V
UPD2425-10 Compare Parts
  • UPD2425-10 vs UPD2425F
  • UPD2425-10 vs UPD2425
  • UPD2425-10 vs UPD2415TPF-10
  • UPD2425-10 vs UPD2415TPF
  • UPD2425-10 vs UPD2415TP-10
  • UPD2425-10 vs UPD2415TP
  • UPD2425-10 vs UPD2415F-10
  • UPD2425-10 vs UPD2415F
  • UPD2425-10 vs UPD2415DF-10
  • UPD2425-10 vs UPD2415DF
  • UPD2425-10 vs UPD2415D-10
  • UPD2425-10 vs UPD2415D
  • UPD2425-10 vs UPD2415-10
  • UPD2425-10 vs UPD2415
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…