Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc XKD10120
XKD10120
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 1A 2-220V
Manufacturer:
Celduc Inc
Datasheet:
XKD10120 Datasheet
History Price: $65.975
In Stock: 33200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
XKD10120 vs XKD10306
Part No
XKD10120
XKD10306
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
-
-
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
5 ~ 30VDC
5 ~ 30VDC
Voltage - Load
2 V ~ 220 V
2 V ~ 60 V
Load Current
1:00:00
3:00:00
Termination Style
-
-
Package / Case
-
-
Supplier Device Package
Module
Module