XKD10120
XKD10120
Active
Description:  SSR RELAY SPST-NO 1A 2-220V
Manufacturer:  Celduc Inc
Datasheet:   XKD10120 Datasheet
History Price: $65.975
In Stock: 33200
XKD10120 Specification
Specification
Part No
XKD10120
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
DC
Voltage - Input
5 ~ 30VDC
Voltage - Load
2 V ~ 220 V
Load Current
1:00:00
Termination Style
-
Package / Case
-
Supplier Device Package
Module
XKD10120 PDF Datasheet
XKD10120 Compare Parts
  • XKD10120 vs XKD70306
  • XKD10120 vs XKD11306D
  • XKD10120 vs XKD10306
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!