HMC511LP5E
HMC511LP5E
Active
Description:  VCO 4.8GHZ/9.6GHZ 2-13V 5X5MM
Manufacturer:  Analog Devices
Datasheet:   HMC511LP5E Datasheet
History Price: $47.48
In Stock: 32800
HMC511LP5E Specification
Specification
Part No
HMC511LP5E
Category
VCOs (Voltage Controlled Oscillators)
Manufacturer
Analog Devices
Series
-
Packaging
Strip
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency Range
4.525 ~ 5.075GHz, 9.05 ~ 10.15GHz
Frequency - Center
4.8GHz, 9.6GHz
Voltage - Supply
5V
Tuning Voltage (VDC)
15
2nd Harmonic, Typ (dBc)
300mA
Icc Max
15
Pushing (MHz/V)
8?, 12.5?.5
Power (dBm)
-115
Phase Noise Typ (dBc/Hz)
-40℃ ~ 85℃
Operating Temperature
32-VFQFN Exposed Pad
Package / Case
0.197" L x 0.197" W (5.00mm x 5.00mm)
Size / Dimension
0.039" (1.00mm)
Height
2 V ~ 13 V
HMC511LP5E PDF Datasheet
HMC511LP5E Related Parts
HMC1160LP5E
HMC1160LP5E
Analog Devices
VCO 4.4375/8.875GHZ 2-13V 5X5MM
HMC1160LP5ETR
HMC1160LP5ETR
Analog Devices
VCO 4.4375/8.875GHZ 2-13V 5X5MM
HMC1162LP5E
HMC1162LP5E
Analog Devices
VCO 4.8375/9.675GHZ 2-13V 5X5MM
HMC1162LP5ETR
HMC1162LP5ETR
Analog Devices
VCO 4.8375/9.675GHZ 2-13V 5X5MM
HMC1164LP5E
HMC1164LP5E
Analog Devices
VCO 5.42GHZ/10.84GHZ 2-13V 5X5MM
HMC1164LP5ETR
HMC1164LP5ETR
Analog Devices
VCO 5.42GHZ/10.84GHZ 2-13V 5X5MM
HMC1166LP5E
HMC1166LP5E
Analog Devices
VCO 6.0075GHZ/12.015GHZ 2-13V
HMC1166LP5ETR
HMC1166LP5ETR
Analog Devices
VCO 6.0075GHZ/12.015GHZ 2-13V
HMC1167LP5E
HMC1167LP5E
Analog Devices
VCO 6.375/12.75GHZ 2-13V 5X5MM
HMC1167LP5ETR
HMC1167LP5ETR
Analog Devices
VCO 6.375/12.75GHZ 2-13V 5X5MM
HMC1168LP5E
HMC1168LP5E
Analog Devices
VCO 6.5475/13.095GHZ 2-13V 5X5MM
HMC1168LP5ETR
HMC1168LP5ETR
Analog Devices
VCO 6.5475/13.095GHZ 2-13V 5X5MM
HMC511LP5E Compare Parts
  • HMC511LP5E vs HMC530LP5E
  • HMC511LP5E vs HMC514LP5ETR
  • HMC511LP5E vs HMC514LP5E
  • HMC511LP5E vs HMC513LP5ETR
  • HMC511LP5E vs HMC513LP5E
  • HMC511LP5E vs HMC512LP5ETR
  • HMC511LP5E vs HMC512LP5E
  • HMC511LP5E vs HMC5128LP5E
  • HMC511LP5E vs HMC511LP5TR
  • HMC511LP5E vs HMC511LP5ETR
  • HMC511LP5E vs HMC511LP5
  • HMC511LP5E vs HMC510LP5TR
  • HMC511LP5E vs HMC510LP5ETR
  • HMC511LP5E vs HMC510LP5E
  • HMC511LP5E vs HMC510LP5
  • HMC511LP5E vs HMC509LP5TR
  • HMC511LP5E vs HMC509LP5ETR
  • HMC511LP5E vs HMC509LP5E
  • HMC511LP5E vs HMC509LP5
  • HMC511LP5E vs HMC508LP5TR
  • HMC511LP5E vs HMC508LP5ETR
  • HMC511LP5E vs HMC508LP5E
  • HMC511LP5E vs HMC508LP5
  • HMC511LP5E vs HMC1169LP5ETR
  • HMC511LP5E vs HMC1169LP5E
  • HMC511LP5E vs HMC1168LP5ETR
  • HMC511LP5E vs HMC1168LP5E
  • HMC511LP5E vs HMC1167LP5ETR
  • HMC511LP5E vs HMC1167LP5E
  • HMC511LP5E vs HMC1166LP5ETR
  • HMC511LP5E vs HMC1166LP5E
  • HMC511LP5E vs HMC1164LP5ETR
  • HMC511LP5E vs HMC1164LP5E
  • HMC511LP5E vs HMC1162LP5ETR
  • HMC511LP5E vs HMC1162LP5E
  • HMC511LP5E vs HMC1160LP5ETR
  • HMC511LP5E vs HMC1160LP5E
  • HMC511LP5E vs HMC5132LP5ETR
  • HMC511LP5E vs HMC5132LP5E
  • HMC511LP5E vs HMC510LP5TR
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.