HMC514LP5E
HMC514LP5E
Active
Description:  VCO 5.7975/11.595GHZ 2-13V 5X5MM
Manufacturer:  Analog Devices
Datasheet:   HMC514LP5E Datasheet
History Price: $47.48
In Stock: 46800
HMC514LP5E Specification
Specification
Part No
HMC514LP5E
Category
VCOs (Voltage Controlled Oscillators)
Manufacturer
Analog Devices
Series
-
Packaging
Strip
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency Range
5.585 ~ 6.01GHz, 11.17 ~ 12.02GHz
Frequency - Center
5.7975GHz, 11.595GHz
Voltage - Supply
3V
Tuning Voltage (VDC)
2 V ~ 13 V
2nd Harmonic, Typ (dBc)
17
Icc Max
290mA
Pushing (MHz/V)
18
Power (dBm)
-7?, 8?, 7.5?.5
Phase Noise Typ (dBc/Hz)
-110
Operating Temperature
-40℃ ~ 85℃
Package / Case
32-VFQFN Exposed Pad
Size / Dimension
0.197" L x 0.197" W (5.00mm x 5.00mm)
Height
0.039" (1.00mm)
HMC514LP5E PDF Datasheet
HMC514LP5E Related Parts
HMC1160LP5E
HMC1160LP5E
Analog Devices
VCO 4.4375/8.875GHZ 2-13V 5X5MM
HMC1160LP5ETR
HMC1160LP5ETR
Analog Devices
VCO 4.4375/8.875GHZ 2-13V 5X5MM
HMC1162LP5E
HMC1162LP5E
Analog Devices
VCO 4.8375/9.675GHZ 2-13V 5X5MM
HMC1162LP5ETR
HMC1162LP5ETR
Analog Devices
VCO 4.8375/9.675GHZ 2-13V 5X5MM
HMC1164LP5E
HMC1164LP5E
Analog Devices
VCO 5.42GHZ/10.84GHZ 2-13V 5X5MM
HMC1164LP5ETR
HMC1164LP5ETR
Analog Devices
VCO 5.42GHZ/10.84GHZ 2-13V 5X5MM
HMC1166LP5E
HMC1166LP5E
Analog Devices
VCO 6.0075GHZ/12.015GHZ 2-13V
HMC1166LP5ETR
HMC1166LP5ETR
Analog Devices
VCO 6.0075GHZ/12.015GHZ 2-13V
HMC1167LP5E
HMC1167LP5E
Analog Devices
VCO 6.375/12.75GHZ 2-13V 5X5MM
HMC1167LP5ETR
HMC1167LP5ETR
Analog Devices
VCO 6.375/12.75GHZ 2-13V 5X5MM
HMC1168LP5E
HMC1168LP5E
Analog Devices
VCO 6.5475/13.095GHZ 2-13V 5X5MM
HMC1168LP5ETR
HMC1168LP5ETR
Analog Devices
VCO 6.5475/13.095GHZ 2-13V 5X5MM
HMC514LP5E Compare Parts
  • HMC514LP5E vs HMC530LP5E
  • HMC514LP5E vs HMC514LP5ETR
  • HMC514LP5E vs HMC513LP5ETR
  • HMC514LP5E vs HMC513LP5E
  • HMC514LP5E vs HMC512LP5ETR
  • HMC514LP5E vs HMC512LP5E
  • HMC514LP5E vs HMC5128LP5E
  • HMC514LP5E vs HMC511LP5TR
  • HMC514LP5E vs HMC511LP5ETR
  • HMC514LP5E vs HMC511LP5E
  • HMC514LP5E vs HMC511LP5
  • HMC514LP5E vs HMC510LP5TR
  • HMC514LP5E vs HMC510LP5ETR
  • HMC514LP5E vs HMC510LP5E
  • HMC514LP5E vs HMC510LP5
  • HMC514LP5E vs HMC509LP5TR
  • HMC514LP5E vs HMC509LP5ETR
  • HMC514LP5E vs HMC509LP5E
  • HMC514LP5E vs HMC509LP5
  • HMC514LP5E vs HMC508LP5TR
  • HMC514LP5E vs HMC508LP5ETR
  • HMC514LP5E vs HMC508LP5E
  • HMC514LP5E vs HMC508LP5
  • HMC514LP5E vs HMC1169LP5ETR
  • HMC514LP5E vs HMC1169LP5E
  • HMC514LP5E vs HMC1168LP5ETR
  • HMC514LP5E vs HMC1168LP5E
  • HMC514LP5E vs HMC1167LP5ETR
  • HMC514LP5E vs HMC1167LP5E
  • HMC514LP5E vs HMC1166LP5ETR
  • HMC514LP5E vs HMC1166LP5E
  • HMC514LP5E vs HMC1164LP5ETR
  • HMC514LP5E vs HMC1164LP5E
  • HMC514LP5E vs HMC1162LP5ETR
  • HMC514LP5E vs HMC1162LP5E
  • HMC514LP5E vs HMC1160LP5ETR
  • HMC514LP5E vs HMC1160LP5E
  • HMC514LP5E vs HMC5132LP5ETR
  • HMC514LP5E vs HMC5132LP5E
  • HMC514LP5E vs HMC510LP5TR
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.